Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Track Pins |
---|---|
SVHC | Lead (15-Jan-2019) |
External Length / Height | 9mm |
Pin Diameter | 1mm |
Pitch Spacing | 5.08mm |
RoHS Compliant | Yes |
TRACK PIN, PCB, 0.2" | Farnell |
Track Pin, Pcb, 0.2" Rohs Compliant: Yes |Harwin D3080F05 | Newark Electronics |
Where can I find additional details, specifications and documents for a D3080F05?
Additional datasheets, footprints and schematics for D3080F05 are listed on our Part Details page. You can also find images and similar parts to D3080F05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D3080F05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D3080F05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D3080F05 fall under?
The D3080F05 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to D3080F05 when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D3080F05 you can contact the distributor directly for product support, shipping queries etc.
Is the D3080F05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D3080F05 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for D3080F05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D3080F05 often in real-time on the comparison pages.
What if I can't find stock of D3080F05?
You can fill out our help required form which you can use to request a quote for D3080F05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.