Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR44 |
Battery Technology | Silver Oxide |
Battery Capacity | 170mAh |
Battery Terminals | Pressure Contact |
External Diameter | 11.6mm |
External Height | 5.4mm |
RoHS Compliant | NA |
Battery, Disposable | Carlton-Bates |
Battery, Silver Oxide, 1.55V, Sr44 | Newark Electronics |
Where can I find additional details, specifications and documents for a D303/357PK?
Additional datasheets, footprints and schematics for D303/357PK are listed on our Part Details page. You can also find images and similar parts to D303/357PK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D303/357PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D303/357PK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D303/357PK fall under?
The D303/357PK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to D303/357PK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D303/357PK you can contact the distributor directly for product support, shipping queries etc.
Is the D303/357PK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D303/357PK have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for D303/357PK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D303/357PK often in real-time on the comparison pages.
What if I can't find stock of D303/357PK?
You can fill out our help required form which you can use to request a quote for D303/357PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.