D302-6 Klein Tools Parts by Klein Tools

PLIER CURVED LONG NOSE 161.9MM

Status: Unknown
Series: Long Nose Pliers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for Farnell
Farnell
from US$38.28
5
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$4.58
184
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.75
184
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.20
8
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$40.39
4
in stock
Buy Now
Logo for element14
element14
from US$4.31
-
Buy Now

Specifications

Plier Style Curved Long Nose
Overall Length 161.9mm
Product Range Long Nose Pliers
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

PLIER, CURVED LONG NOSE, 161.9MM | Farnell
Pliers | RS Americas


D3026 Relays by TE Connectivity

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A

Status: Unknown
Series: FP2 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Coil Voltage 12VDC
Contact Configuration DPDT
Contact Current 2A
Product Range FP2 Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
External Depth 14mm
RoHS Compliant Yes

Alternative Descriptions

Low Signal Relays-PCB 12VDC Non-latching 1 coil | Rapid Electronics
D3026=Fp Relay 80 Mw 12 V |Potter&brumfield Te Connectivity D3026 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D302-6?

Additional datasheets, footprints and schematics for D302-6 are listed on our Part Details page. You can also find images and similar parts to D302-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D302-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D302-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D302-6 fall under?

The D302-6 is listed under Klein Tools Parts.

Can I view similar or alternative parts?

You can view similar parts to D302-6 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D302-6 you can contact the distributor directly for product support, shipping queries etc.

Is the D302-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D302-6 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for D302-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D302-6 often in real-time on the comparison pages.

What if I can't find stock of D302-6?

You can fill out our help required form which you can use to request a quote for D302-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay