Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.57
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$29.28
|
126
in stock
|
Buy Now | |
element14
from US$25.83
|
126
in stock
|
Buy Now | |
Farnell
from US$22.57
|
126
in stock
|
Buy Now | |
Sager
from US$22.82
|
94
in stock
|
Buy Now | |
RS Americas
from US$28.15
|
40
in stock
|
Buy Now | |
Heilind Electronics
from US$28.06
|
27
in stock
|
Buy Now | |
Schukat Electronic
from US$20.53
|
17
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$28.06
|
9
in stock
|
Buy Now | |
TTI Europe
from US$22.97
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 3A |
Operating Voltage Max | 280Vrms |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
Status: | Unknown |
---|---|
Series: | D2W Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 3A |
Operating Voltage Max | 280Vrms |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24Vrms |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | D2W Series |
SVHC | No SVHC (07-Jul-2017) |
Ssr, 3A, 3-32Vdc, 24-280Vac, Zero Cross | Newark Electronics |
SSR, 3A, 3-32VDC, 24-280VAC, ZERO CROSS | element14 |
Solid State Relays - PCB Mount PCB SIP SSR 280VAC 3A, 3-32VDC,ZC | Sager |
SSR,D2W series,snubber,ZC,3A/280V | RS |
SSR RELAY, PCB MOUNT SIP, AC/3A, 3-32VDC IN, ZERO C | Heilind Electronics |
Solid State Relay Z-Vers. 280V 3A SIP4 | Schukat Electronic |
SSR PCB MOUNT SIP 280VAC/3A 3- | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2W203F?
Additional datasheets, footprints and schematics for D2W203F are listed on our Part Details page. You can also find images and similar parts to D2W203F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2W203F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2W203F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2W203F fall under?
The D2W203F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D2W203F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2W203F you can contact the distributor directly for product support, shipping queries etc.
Is the D2W203F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2W203F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS Americas have stock available or on a lead time for D2W203F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2W203F often in real-time on the comparison pages.
What if I can't find stock of D2W203F?
You can fill out our help required form which you can use to request a quote for D2W203F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.