Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.28
|
80
in stock
|
Buy Now | |
Sager
from US$21.55
|
502
in stock
|
Buy Now | |
Distrelec
from US$19.17
|
184
in stock
|
Buy Now | |
Schukat Electronic
from US$19.35
|
55
in stock
|
Buy Now | |
RS Americas
from US$26.58
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$37.26
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$35.90
|
14
in stock
|
Buy Now | |
Heilind Electronics
from US$26.50
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.50
|
4
in stock
|
Buy Now | |
element14
from US$20.45
|
-
|
Buy Now | |
Carlton-Bates
from US$26.19
|
-
|
Buy Now | |
TTI Europe
from US$20.41
|
-
|
Buy Now | |
Farnell
from US$19.28
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | D2W Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 2A |
Operating Voltage Max | 280VAC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | D2W Series |
SVHC | No SVHC (07-Jul-2017) |
Blocking voltage | 600V |
Control Current @ 5VDC | 3mA |
Control Voltage DC Max | 28VDC |
Control Voltage DC Min | 20VDC |
Control Voltage Range | 20V DC to 28V DC |
Control Voltage Type | DC |
External Depth | 12mm |
External Length / Height | 30mm |
External Width | 43mm |
Input Voltage | 3V DC to 32V DC |
Isolation Voltage | 4kV |
Load Current Max | 2A |
Load Current Min | 60mA |
Load Current RMS Max | 2A |
Load Voltage Range | 24Vrms to 280Vrms |
Operating Voltage Range | 0V DC to 100V DC |
Output Type | Triac |
RMS Load Current Min | 0.06A |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 24V |
Rate of Voltage Change dv / dt | 200V/s |
Surge Current | 28A |
Solid State Relays - PCB Mount PCB SIP SSR 280VAC 2A, 3-32VDC,ZC | Sager |
Sensata Crydom Solid State Relay, D2W, 1NO, 2A, 280V, Radial Leads | Distrelec |
SIL SSR,2A 3-32Vdc | RS |
Solid State Relay Z-Vers. 280V 2A SIP4 | Schukat Electronic |
Solid State Relay, 2A, 3V-32Vdc, Th | Newark Electronics |
SSR, PCB MT SIP, 280VAC/2A, 3-32VDC IN, 0 CROSS | Heilind Electronics |
SSR, 2A, 24-280VAC, 3-32VDC | element14 |
Relay, Solid State | Carlton-Bates |
SSR PCB MOUNT SIP 280VAC/2A 3- | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2W202F?
Additional datasheets, footprints and schematics for D2W202F are listed on our Part Details page. You can also find images and similar parts to D2W202F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2W202F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2W202F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2W202F fall under?
The D2W202F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D2W202F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2W202F you can contact the distributor directly for product support, shipping queries etc.
Is the D2W202F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2W202F have stock available?
Authorised distributors including Sager, Distrelec, RS, Schukat Electronic and RS Americas have stock available or on a lead time for D2W202F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2W202F often in real-time on the comparison pages.
What if I can't find stock of D2W202F?
You can fill out our help required form which you can use to request a quote for D2W202F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.