Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$763.26
Blower Type | Motorized Impeller |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 225mm |
External Depth | 276mm |
Flow Rate - Metric | - |
Flow Rate - Imperial | - |
Noise Rating | - |
Bearing Type | Ball |
Centrifugal Fan, 230Vac, Terminals | Newark Electronics |
CENTRIFUGAL FAN, 230VAC, TERMINALS | element14 |
AC Centrifugal Fan 230V 2400RPM/2500RPM Counter-Clockwise Rotation Forward Curved Dual Inlet with Housing without Flange | Avnet America |
Fan,230V,50/60HZ,12UF,750 CFM | ebm-papst D2E160-AH02-15 | RS Americas |
Blowers & Centrifugal Fans AC Centrifugal Blower | Sager |
Where can I find additional details, specifications and documents for a D2E160-AH02-15?
Additional datasheets, footprints and schematics for D2E160-AH02-15 are listed on our Part Details page. You can also find images and similar parts to D2E160-AH02-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E160-AH02-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E160-AH02-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E160-AH02-15 fall under?
The D2E160-AH02-15 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E160-AH02-15 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E160-AH02-15 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E160-AH02-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2E160-AH02-15 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for D2E160-AH02-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E160-AH02-15 often in real-time on the comparison pages.
What if I can't find stock of D2E160-AH02-15?
You can fill out our help required form which you can use to request a quote for D2E160-AH02-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.