Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$336.77
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 241mm |
External Depth | 176mm |
Flow Rate - Metric | 550m³/h |
Flow Rate - Imperial | 323.71cu.ft/min |
Noise Rating | 62dBA |
RoHS Compliant | Yes |
Blowers&Centrifugal Fans AC Centrifugal Blower | Rapid Electronics |
Blower, Centrifugal, 230 VAC, 2100 RPM, Ball Bearing, D2E146 Series | ebm-papst D2E146-CD51-23 | RS Americas |
Blower, 146Mm, 230V, 323.71Cfm | Newark Electronics |
230V 50H 4UF 480CFM | Avnet America |
Blowers & Centrifugal Fans AC Centrifugal Blower, 146mm Round, 230VAC, 477CFM | Sager |
Where can I find additional details, specifications and documents for a D2E146CD5123?
Additional datasheets, footprints and schematics for D2E146CD5123 are listed on our Part Details page. You can also find images and similar parts to D2E146CD5123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E146CD5123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E146CD5123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E146CD5123 fall under?
The D2E146CD5123 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E146CD5123 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E146CD5123 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E146CD5123 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D2E146CD5123 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for D2E146CD5123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E146CD5123 often in real-time on the comparison pages.
What if I can't find stock of D2E146CD5123?
You can fill out our help required form which you can use to request a quote for D2E146CD5123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.