Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$229.76
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 216mm |
External Depth | 188mm |
Flow Rate - Metric | 700m³/h |
Flow Rate - Imperial | 412cu.ft/min |
Noise Rating | - |
IP Rating | IP20 |
Blower, 146Mm, 230Vac, 412Cfm | Newark Electronics |
BLOWER, 146MM, 230VAC, 412CFM | element14 |
Blowers & Centrifugal Fans AC Centrifugal Blower, 146mm Round, 230VAC, 577CFM | Sager |
AC Blower 1.55A 1850W 355RPM 623.9CFM 66dB Flange Mount | Avnet America |
Fan, Centrifugal , 230VAC, 220x173x216mm, 515 CFM, 400W, 2100RPM, SB, IP20 | ebm-papst D2E146-HT67-01 | RS Americas |
Where can I find additional details, specifications and documents for a D2E146-HT67-01?
Additional datasheets, footprints and schematics for D2E146-HT67-01 are listed on our Part Details page. You can also find images and similar parts to D2E146-HT67-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E146-HT67-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E146-HT67-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E146-HT67-01 fall under?
The D2E146-HT67-01 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E146-HT67-01 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E146-HT67-01 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E146-HT67-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2E146-HT67-01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Avnet America have stock available or on a lead time for D2E146-HT67-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E146-HT67-01 often in real-time on the comparison pages.
What if I can't find stock of D2E146-HT67-01?
You can fill out our help required form which you can use to request a quote for D2E146-HT67-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.