Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 115V |
Current Type | AC |
Fan Frame Size | 220mm |
External Depth | 195mm |
Noise Rating | 70dBA |
Bearing Type | Ball |
Power Connection Type | Wire Leaded |
RoHS Compliant | Yes |
Ac Centrifugal Blower |Ebm-Papst D2E146-HT65-94 | Newark Electronics |
Fan Blower, D2E146 Series, Centrifugal, 115 V, AC, 216 mm, 195 mm, 16.48 m³/min | Avnet America |
Fan, AC, Centrifugal,146mm,115V,60HZ,25UF,612CFM | ebm-papst D2E146-HT65-94 | RS Americas |
Blowers & Centrifugal Fans AC Centrifugal Blower | Sager |
Where can I find additional details, specifications and documents for a D2E146-HT65-94.?
Additional datasheets, footprints and schematics for D2E146-HT65-94. are listed on our Part Details page. You can also find images and similar parts to D2E146-HT65-94. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E146-HT65-94. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E146-HT65-94. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E146-HT65-94. fall under?
The D2E146-HT65-94. is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E146-HT65-94. when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E146-HT65-94. you can contact the distributor directly for product support, shipping queries etc.
Is the D2E146-HT65-94. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D2E146-HT65-94. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for D2E146-HT65-94..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E146-HT65-94. often in real-time on the comparison pages.
What if I can't find stock of D2E146-HT65-94.?
You can fill out our help required form which you can use to request a quote for D2E146-HT65-94. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.