Status: | Unknown |
---|---|
Series: | D2E Series |
RoHS: | Unknown |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 219mm |
External Depth | 270mm |
Flow Rate - Metric | 970m³/h |
Flow Rate - Imperial | 570.92cu.ft/min |
Noise Rating | 63dBA |
Bearing Type | Ball |
Power Connection Type | Terminal Block |
Power Rating | 300W |
Product Range | D2E Series |
IP Rating | IP44 |
SVHC | No SVHC (27-Jun-2018) |
Colour | Silver |
Current Rating | 1.31A |
External Height | 219mm |
External Width | 206mm |
Frame Dimensions | 219mm x 206mm x 270mm |
Frequency | 50Hz |
IP / NEMA Rating | IP44 |
Material | Galvanised Steel |
Outer Diameter | 146mm |
Power Consumption | 300W |
Speed Range Max | 2050rpm |
Weight | 4.2kg |
AC CENTRIFUGAL BLOWER, 219 X 270MM, 230V | Farnell |
Fan |Ebm-Papst D2E146-AP47-75 | Newark Electronics |
Where can I find additional details, specifications and documents for a D2E146-AP47-75?
Additional datasheets, footprints and schematics for D2E146-AP47-75 are listed on our Part Details page. You can also find images and similar parts to D2E146-AP47-75 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E146-AP47-75 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E146-AP47-75 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E146-AP47-75 fall under?
The D2E146-AP47-75 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E146-AP47-75 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E146-AP47-75 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E146-AP47-75 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2E146-AP47-75 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for D2E146-AP47-75.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E146-AP47-75 often in real-time on the comparison pages.
What if I can't find stock of D2E146-AP47-75?
You can fill out our help required form which you can use to request a quote for D2E146-AP47-75 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.