Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 180mm |
External Depth | 215mm |
Bearing Type | Ball |
RoHS Compliant | Yes |
Fan: AC | Transfer Multisort Elektronik |
Ac Centrifugal Fan, 133Mm, 230Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a D2E133-AM47-65?
Additional datasheets, footprints and schematics for D2E133-AM47-65 are listed on our Part Details page. You can also find images and similar parts to D2E133-AM47-65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E133-AM47-65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E133-AM47-65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E133-AM47-65 fall under?
The D2E133-AM47-65 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E133-AM47-65 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E133-AM47-65 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E133-AM47-65 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D2E133-AM47-65 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for D2E133-AM47-65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E133-AM47-65 often in real-time on the comparison pages.
What if I can't find stock of D2E133-AM47-65?
You can fill out our help required form which you can use to request a quote for D2E133-AM47-65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.