Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 180mm |
External Depth | 254mm |
Flow Rate - Metric | 8.5m³/min |
Flow Rate - Imperial | 300cu.ft/min |
Noise Rating | 56dBA |
RoHS Compliant | Yes |
Blower, Centrifugal, 230VAC, 171x180mm, Scroll, 300CFM, 200W, 56dBA, Leadwires | ebm-papst D2E133-AM47-23 | RS Americas |
2 inlet centrifugal blower,685cu.m/h | RS |
Ac Centrifugal Blower, 133 X 254Mm, 230V | Newark Electronics |
AC Blower Ball Bearing 230V 0.84A/0.88A 190W/200W 50Hz/60Hz 1500RPM/1800RPM 403.18CFM 59dB Flange Mount | Avnet America |
Blowers & Centrifugal Fans AC Centrifugal Blower, 254mm, 230VAC | Sager |
Where can I find additional details, specifications and documents for a D2E133-AM47-23?
Additional datasheets, footprints and schematics for D2E133-AM47-23 are listed on our Part Details page. You can also find images and similar parts to D2E133-AM47-23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E133-AM47-23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E133-AM47-23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E133-AM47-23 fall under?
The D2E133-AM47-23 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E133-AM47-23 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E133-AM47-23 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E133-AM47-23 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D2E133-AM47-23 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and Sager have stock available or on a lead time for D2E133-AM47-23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E133-AM47-23 often in real-time on the comparison pages.
What if I can't find stock of D2E133-AM47-23?
You can fill out our help required form which you can use to request a quote for D2E133-AM47-23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.