Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$208.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$320.56
|
79
in stock
|
Buy Now | |
Rapid Electronics
from US$316.96
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$297.00
|
12
in stock
|
Buy Now | |
RS Americas
from US$327.49
|
10
in stock
|
Buy Now | |
SOS electronic
from US$247.98
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$208.71
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$340.59
|
-
|
Buy Now | |
Avnet America
from US$212.54
|
-
|
Buy Now | |
Sager
from US$278.55
|
-
|
Buy Now |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 180mm |
External Depth | 215mm |
Flow Rate - Metric | 8.5m³/min |
Flow Rate - Imperial | 332.559cu.ft/min |
IP Rating | IP44 |
RoHS Compliant | Yes |
AC Centrifugal Blower, 2 inlet, 230V | RS |
Blowers&Centrifugal Fans AC Centrifugal Blower | Rapid Electronics |
Blower, Centrifugal, 230VAC, 171x180mm, Scroll, 300CFM, 200W, 56dBA, Leadwires | ebm-papst D2E133-AM47-01 | RS Americas |
Fan Centrifugal 180x215mm 230VAC 600m3/h Ball | SOS electronic |
Fan: AC | Transfer Multisort Elektronik |
Ac Centrifugal Blower, 180 X 215Mm, 230V | Newark Electronics |
AC Blower Ball Bearing 230V 0.84A 190W/200W 50Hz/60Hz 1500RPM 300CFM 56dB Flange Mount | Avnet America |
Blowers & Centrifugal Fans AC Centrifugal Blower, 230VAC, 300CFM, 190W | Sager |
Where can I find additional details, specifications and documents for a D2E133-AM47-01?
Additional datasheets, footprints and schematics for D2E133-AM47-01 are listed on our Part Details page. You can also find images and similar parts to D2E133-AM47-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E133-AM47-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E133-AM47-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E133-AM47-01 fall under?
The D2E133-AM47-01 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E133-AM47-01 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E133-AM47-01 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E133-AM47-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D2E133-AM47-01 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, RS Americas and SOS electronic have stock available or on a lead time for D2E133-AM47-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E133-AM47-01 often in real-time on the comparison pages.
What if I can't find stock of D2E133-AM47-01?
You can fill out our help required form which you can use to request a quote for D2E133-AM47-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.