Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$170.88
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 165mm |
External Depth | 146mm |
Flow Rate - Metric | 4417.42l/min |
Flow Rate - Imperial | 156cu.ft/min |
Noise Rating | 47dBA |
Centrifugal Blower, 97Mm, 230Vac | Newark Electronics |
14C4475 | element14 |
CENTRIFUGAL BLOWER, 97MM, 230VAC | Farnell |
AC CENTRIFUGAL BLOWER | Avnet America |
Blower, Centrifugal, 230VAC, 161x165mm, Scroll, 241CFM, 100W, 1850CFM, Terminals | ebm-papst D2E097-BI56-A4 | RS Americas |
Blowers & Centrifugal Fans AC Centrifugal Blower, 161x165mm, 230VAC | Sager |
Where can I find additional details, specifications and documents for a D2E097-BI56-A4?
Additional datasheets, footprints and schematics for D2E097-BI56-A4 are listed on our Part Details page. You can also find images and similar parts to D2E097-BI56-A4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E097-BI56-A4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E097-BI56-A4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E097-BI56-A4 fall under?
The D2E097-BI56-A4 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E097-BI56-A4 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E097-BI56-A4 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E097-BI56-A4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2E097-BI56-A4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for D2E097-BI56-A4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E097-BI56-A4 often in real-time on the comparison pages.
What if I can't find stock of D2E097-BI56-A4?
You can fill out our help required form which you can use to request a quote for D2E097-BI56-A4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.