Status: | Unknown |
---|---|
Series: | D2E Series |
RoHS: | Unknown |
Prices starting from US$175.81
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230VAC |
Current Type | AC |
Fan Frame Size | 165mm |
External Depth | 180mm |
Flow Rate - Metric | 435m³/h |
Flow Rate - Imperial | 256cu.ft/min |
Noise Rating | 58.3dBA |
Bearing Type | Ball |
Power Connection Type | Terminals |
Power Rating | 87W |
Product Range | D2E Series |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
Current Rating | 390mA |
Frame Dimensions | 165mm x 162mm x 180mm |
Power Consumption | 87W |
Speed Range Max | 1950rpm |
2 inlet centrifugal blower,435cu.m/h | RS |
Ac Centrifugal Blower |Ebm-Papst D2E097-BI56-50 | Newark Electronics |
AC CENTRIFUGAL BLOWER | Avnet America |
Centrifugal Blower 165 x 162 x 146mm, 435m3/h, 230 V ac (D2E Series) | ebm-papst D2E097-BI56-50 | RS Americas |
FAN, DUAL INLET BLOWER, 180MM, 230VAC | element14 |
Blowers & Centrifugal Fans AC Centrifugal Blower, 97mm, 230VAC, Dual Inlet | Sager |
Where can I find additional details, specifications and documents for a D2E097-BI56-50?
Additional datasheets, footprints and schematics for D2E097-BI56-50 are listed on our Part Details page. You can also find images and similar parts to D2E097-BI56-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E097-BI56-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E097-BI56-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E097-BI56-50 fall under?
The D2E097-BI56-50 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E097-BI56-50 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E097-BI56-50 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E097-BI56-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2E097-BI56-50 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for D2E097-BI56-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E097-BI56-50 often in real-time on the comparison pages.
What if I can't find stock of D2E097-BI56-50?
You can fill out our help required form which you can use to request a quote for D2E097-BI56-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.