D2E097-BI52-A4 Fans & Blowers by ebm-papst

CENTRIFUGAL FAN 230VAC WIRE LEADED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$178.62

Distributor Stock
Logo for Farnell
Farnell
from US$299.78
24
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$283.43
24
in stock
Buy Now
Logo for element14
element14
from US$283.16
24
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$178.62
-
Buy Now
Logo for RS Americas
RS Americas
from US$275.28
-
Buy Now
Logo for Sager
Sager
from US$234.15
-
Buy Now

Specifications

Blower Type Motorized Impeller
Supply Voltage 230V
Current Type AC
Fan Frame Size 161mm
External Depth 146mm
Flow Rate - Metric -
Flow Rate - Imperial -
Noise Rating -
Bearing Type Ball

Alternative Descriptions

Centrifugal Fan, 230Vac, Wire Leaded | Newark Electronics
CENTRIFUGAL FAN, 230VAC, WIRE LEADED | element14
AC Fan Ball Bearing 230VAC 0.26A 58W 2700RPM Flange Mount | Avnet America
Fan, Blower | ebm-papst D2E097-BI52-A4 | RS Americas
Blowers & Centrifugal Fans AC Centrifugal Blower | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D2E097-BI52-A4?

Additional datasheets, footprints and schematics for D2E097-BI52-A4 are listed on our Part Details page. You can also find images and similar parts to D2E097-BI52-A4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D2E097-BI52-A4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E097-BI52-A4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D2E097-BI52-A4 fall under?

The D2E097-BI52-A4 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.

Can I view similar or alternative parts?

You can view similar parts to D2E097-BI52-A4 when available in the Blowers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D2E097-BI52-A4 you can contact the distributor directly for product support, shipping queries etc.

Is the D2E097-BI52-A4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D2E097-BI52-A4 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for D2E097-BI52-A4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D2E097-BI52-A4 often in real-time on the comparison pages.

What if I can't find stock of D2E097-BI52-A4?

You can fill out our help required form which you can use to request a quote for D2E097-BI52-A4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay