Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 162mm |
External Depth | 146mm |
Bearing Type | Ball |
Power Connection Type | 4 Lead Wires |
Blower | Newark Electronics |
Where can I find additional details, specifications and documents for a D2E097-B156-02?
Additional datasheets, footprints and schematics for D2E097-B156-02 are listed on our Part Details page. You can also find images and similar parts to D2E097-B156-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2E097-B156-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2E097-B156-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2E097-B156-02 fall under?
The D2E097-B156-02 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2E097-B156-02 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2E097-B156-02 you can contact the distributor directly for product support, shipping queries etc.
Is the D2E097-B156-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2E097-B156-02 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for D2E097-B156-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2E097-B156-02 often in real-time on the comparison pages.
What if I can't find stock of D2E097-B156-02?
You can fill out our help required form which you can use to request a quote for D2E097-B156-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.