Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 400V |
---|---|
Current Type | AC |
Fan Frame Size | 180mm |
External Depth | 215mm |
Flow Rate - Metric | - |
Flow Rate - Imperial | - |
Noise Rating | - |
Bearing Type | Ball |
Power Connection Type | 3 Lead Wires |
400V 50/60HZ 3PH, 524 CFM | Avnet America |
Fan, Centrifugal , 400VAC, 171x215x180mm, 345 CFM, 215W, 2640RPM, Ball, IP44 | ebm-papst D2D133-AB02-07 | RS Americas |
Blowers & Centrifugal Fans AC Centrifugal Blower, 400VAC, 2050RPM | Sager |
Blower Type: Centrifugal | Farnell |
Where can I find additional details, specifications and documents for a D2D133-AB02-07?
Additional datasheets, footprints and schematics for D2D133-AB02-07 are listed on our Part Details page. You can also find images and similar parts to D2D133-AB02-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2D133-AB02-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2D133-AB02-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2D133-AB02-07 fall under?
The D2D133-AB02-07 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D2D133-AB02-07 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2D133-AB02-07 you can contact the distributor directly for product support, shipping queries etc.
Is the D2D133-AB02-07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2D133-AB02-07 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for D2D133-AB02-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2D133-AB02-07 often in real-time on the comparison pages.
What if I can't find stock of D2D133-AB02-07?
You can fill out our help required form which you can use to request a quote for D2D133-AB02-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.