Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.39
|
92
in stock
|
Buy Now | |
element14
from US$84.09
|
124
in stock
|
Buy Now | |
Farnell
from US$61.39
|
84
in stock
|
Buy Now | |
Distrelec
from US$71.60
|
73
in stock
|
Buy Now | |
RS Americas
from US$96.79
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$113.60
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$78.82
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$133.54
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$96.49
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$96.49
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$98.31
|
-
|
Buy Now | |
Schukat Electronic
from US$77.12
|
-
|
Buy Now | |
TTI Europe
from US$61.11
|
-
|
Buy Now | |
Relay Specialties
from US$79.57
|
-
|
Buy Now | |
Sager
from US$80.91
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | 1-DC Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 12A |
Operating Voltage Max | 200VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 0VDC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 32VDC |
Product Range | 1-DC Series |
SVHC | No SVHC (12-Jan-2017) |
Control Current Max | 28mA |
Control Current Typ | 1.6mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3.5VDC |
Control Voltage Range | 3.5V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 2.5kV |
Load Current Min | 20mA |
Load Current RMS Max | 12A |
Load Voltage DC Max | 200V |
On State Resistance Max | 0.23ohm |
Operating Voltage Range | 0V DC to 200V DC |
Output Type | MOSFET |
RMS Load Voltage Max | 200VDC |
Single Cycle Surge Current | 27A |
Surge Current | 27A |
Turn Off Time | 1ms |
Turn On Time | 0.1ms |
SSR, 12A, 200VDC | element14 |
SSR,10A rms 0-200Vdc | RS |
Sensata Crydom Solid State Relay, 1-DC, 1NO, 12A, 200V, Screw Terminal | Distrelec |
SSR Relay Panel Mount IP00 SSR 200VDC/12A 3.5 | Rapid Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay, 12A, 3.5V-32V, Panel | Newark Electronics |
SSR, PNL MT, IP00, SSR 200VD C/12A, 3.5-32VDC IN, FET OUTPU | Heilind Electronics |
Relay, Solid State | Carlton-Bates |
Solid State Relay DC 200V 12A Hockey | Schukat Electronic |
SSR PM IP00 SSR 200VDC/12A 3.5 | TTI Europe |
SSR Relay | Relay Specialties |
Solid State Relays - Industrial Mount PM IP00 SSR 200VDC 12A, 3.5-32VDC In | Sager |
Where can I find additional details, specifications and documents for a D2D12?
Additional datasheets, footprints and schematics for D2D12 are listed on our Part Details page. You can also find images and similar parts to D2D12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2D12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2D12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2D12 fall under?
The D2D12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D2D12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2D12 you can contact the distributor directly for product support, shipping queries etc.
Is the D2D12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2D12 have stock available?
Authorised distributors including element14, RS, Farnell, Distrelec and RS Americas have stock available or on a lead time for D2D12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2D12 often in real-time on the comparison pages.
What if I can't find stock of D2D12?
You can fill out our help required form which you can use to request a quote for D2D12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.