Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.80
|
20
in stock
|
Buy Now | |
RS Americas
from US$83.97
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$79.39
|
31
in stock
|
Buy Now | |
Chip One Stop
from US$79.80
|
29
in stock
|
Buy Now | |
Heilind Electronics
from US$83.71
|
15
in stock
|
Buy Now | |
element14
from US$75.81
|
14
in stock
|
Buy Now | |
Farnell
from US$55.80
|
14
in stock
|
Buy Now | |
Sager
from US$70.19
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$83.71
|
5
in stock
|
Buy Now | |
Carlton-Bates
from US$85.29
|
-
|
Buy Now | |
TTI Europe
from US$62.40
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Voltage Min | 0VDC |
---|---|
Operating Voltage Max | 200VDC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 32VDC |
Contact Configuration | SPST-NO |
Load Current | 7A |
Switching Mode | DC Switch |
Status: | Unknown |
---|---|
Series: | 1-DC Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 7A |
Operating Voltage Max | 200VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 0VDC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 32VDC |
Product Range | 1-DC Series |
SVHC | No SVHC (12-Jan-2017) |
Control Current Max | 28mA |
Control Current Typ | 1.6mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3.5VDC |
Control Voltage Range | 3.5V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 2.5kV |
Load Current Min | 20mA |
Load Current RMS Max | 7A |
Load Voltage DC Max | 200V |
On State Resistance Max | 0.29ohm |
Operating Voltage Range | 0V DC to 200V DC |
Output Type | MOSFET |
RMS Load Voltage Max | 200VDC |
Surge Current | 22A |
Turn Off Time | 1ms |
Turn On Time | 0.1ms |
Solid State Relay, 7A, 3.5V-32Vdc, Panel | Newark Electronics |
SSR,7A rms 0-200Vdc | RS |
SSR RELAY, PANEL MOUNT, IP00, SSR 200VDC/7A, 3.5-32VDC IN, F | Heilind Electronics |
SSR, 7A, 200VDC | element14 |
Solid State Relays - Industrial Mount PM IP00 SSR 200VDC 7A, 3.5-32VDC In | Sager |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 SSR 200VDC/7A 3.5- | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2D07?
Additional datasheets, footprints and schematics for D2D07 are listed on our Part Details page. You can also find images and similar parts to D2D07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2D07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2D07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2D07 fall under?
The D2D07 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D2D07 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2D07 you can contact the distributor directly for product support, shipping queries etc.
Is the D2D07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2D07 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, RS and Heilind Electronics have stock available or on a lead time for D2D07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2D07 often in real-time on the comparison pages.
What if I can't find stock of D2D07?
You can fill out our help required form which you can use to request a quote for D2D07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.