Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | - |
---|---|
Primary Impedance | - |
Secondary Impedance | - |
Transformer Mounting | Panel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 58mm |
External Length / Height | 65.5mm |
External Width | 105.5mm |
Fixing Centres | 92mm |
Height | 65.5mm |
Inductance | 3.81H |
Input Voltage | 100V |
Power Rating | 30W |
Primary Resistance | 191.5ohm |
Secondary Resistance | 0.2ohm |
Transformer Type | Audio |
Weight | 1kg |
Universal type 100V line transformer 30W | RS |
TRANSFORMER, 100V, LINE, UNIVERS | element14 |
Where can I find additional details, specifications and documents for a D29A100?
Additional datasheets, footprints and schematics for D29A100 are listed on our Part Details page. You can also find images and similar parts to D29A100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D29A100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D29A100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D29A100 fall under?
The D29A100 is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to D29A100 when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D29A100 you can contact the distributor directly for product support, shipping queries etc.
Is the D29A100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D29A100 have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for D29A100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D29A100 often in real-time on the comparison pages.
What if I can't find stock of D29A100?
You can fill out our help required form which you can use to request a quote for D29A100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.