Status: | Unknown |
---|---|
Series: | Diagonal Cutting Pliers |
RoHS: | Unknown |
Plier Style | Diagonal Cutting |
---|---|
Overall Length | 108mm |
Product Range | Diagonal Cutting Pliers |
SVHC | No SVHC (15-Jan-2018) |
Plier, Diagonal Cutting, 108Mm | Newark Electronics |
PLIER, DIAGONAL CUTTING, 108MM | Farnell |
Tool, Cutting Plier, 4 in., 1/2 in., 13/32 in., 1/4 in., Plastic Dipped | Klein Tools D259-4C | RS Americas |
Cutting Plier, Diagonal Midget Narrow Jaw | Carlton-Bates |
Where can I find additional details, specifications and documents for a D259-4C?
Additional datasheets, footprints and schematics for D259-4C are listed on our Part Details page. You can also find images and similar parts to D259-4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D259-4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D259-4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D259-4C fall under?
The D259-4C is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to D259-4C when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D259-4C you can contact the distributor directly for product support, shipping queries etc.
Is the D259-4C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D259-4C have stock available?
Authorised distributors including Newark Electronics, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for D259-4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D259-4C often in real-time on the comparison pages.
What if I can't find stock of D259-4C?
You can fill out our help required form which you can use to request a quote for D259-4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.