Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Plug Type | UK |
SVHC | No SVHC (15-Jun-2015) |
Chuck Type | SDS Plus |
Drilling Capacity Concrete | 26mm |
Drilling Capacity Steel | 13mm |
Drilling Capacity Wood | 30mm |
Height | 210mm |
Impact Force | 2.6J |
Impact Rate Max | 5500BPM |
Input Power | 800W |
Length | 335mm |
No Load Speed | 1500rpm |
Vibration | 15.4m/s² |
Voltage Rating V DC | 230V |
Weight | 2.6kg |
Where can I find additional details, specifications and documents for a D25133K-GB?
Additional datasheets, footprints and schematics for D25133K-GB are listed on our Part Details page. You can also find images and similar parts to D25133K-GB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D25133K-GB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D25133K-GB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D25133K-GB fall under?
The D25133K-GB is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to D25133K-GB when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D25133K-GB you can contact the distributor directly for product support, shipping queries etc.
Is the D25133K-GB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D25133K-GB have stock available?
Authorised distributors including Rapid Electronics and RS have stock available or on a lead time for D25133K-GB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D25133K-GB often in real-time on the comparison pages.
What if I can't find stock of D25133K-GB?
You can fill out our help required form which you can use to request a quote for D25133K-GB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.