Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Diagonal Cutting |
---|---|
Overall Length | 204.8mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Cutting Plier, Diagonal Angled Head | Carlton-Bates |
Diagonal Cutting Pliers, Angled Head, Short Jaw, 8 in, Steel, Red | Klein Tools D248-8 | RS Americas |
Diagonal Cutter, 8-1/16In | Newark Electronics |
PLIER, DIAGONAL CUTTING, 204.8MM | element14 |
Where can I find additional details, specifications and documents for a D2488?
Additional datasheets, footprints and schematics for D2488 are listed on our Part Details page. You can also find images and similar parts to D2488 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2488 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2488 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2488 fall under?
The D2488 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to D2488 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2488 you can contact the distributor directly for product support, shipping queries etc.
Is the D2488 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2488 have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for D2488.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2488 often in real-time on the comparison pages.
What if I can't find stock of D2488?
You can fill out our help required form which you can use to request a quote for D2488 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.