Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.35
|
64
in stock
|
Buy Now | |
Sager
from US$52.84
|
802
in stock
|
Buy Now | |
Distrelec
from US$50.56
|
394
in stock
|
Buy Now | |
element14
from US$61.40
|
364
in stock
|
Buy Now | |
Farnell
from US$53.92
|
361
in stock
|
Buy Now | |
Newark Electronics
from US$64.55
|
228
in stock
|
Buy Now | |
Heilind Electronics
from US$66.73
|
75
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$54.07
|
48
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$66.73
|
25
in stock
|
Buy Now | |
Schukat Electronic
from US$51.68
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$91.10
|
5
in stock
|
Buy Now | |
RS Americas
from US$66.93
|
-
|
Buy Now | |
Carlton-Bates
from US$65.95
|
-
|
Buy Now | |
TTI Europe
from US$49.82
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Voltage Min | 24VAC |
---|---|
Operating Voltage Max | 280VAC |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Contact Configuration | SPST-NO |
Load Current | 50A |
Switching Mode | Zero Crossing |
Status: | Unknown |
---|---|
Series: | 1 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 50A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | 1 Series |
SVHC | No SVHC (07-Jul-2017) |
Blocking voltage | 600V |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 22.2mm |
External Diameter | 4.4mm |
External Length / Height | 44.5mm |
External Width | 44.4mm |
Fixing Centres | 47.6mm |
Isolation Voltage | 4kV |
Load Current Min | 40mA |
Load Current RMS Max | 50A |
Must Release Voltage | 1V |
Operating Voltage Range | 24Vrms to 280Vrms |
Output Type | Thyristor |
RMS Load Current Min | 40mA |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 48V |
Rate of Voltage Change dv / dt | 500V/µs |
Resistance | 1500ohm |
Single Cycle Surge Current | 625A |
Surge Current | 625A |
Solid State Relays - Industrial Mount SER1 DC CTRL SCR OUT | Sager |
Sensata Crydom Solid State Relay, Series 1, 1NO, 50A, 280V, Screw Terminal | Distrelec |
SSR, 50A, 240VAC | element14 |
Solid State Relay, 50A, 4-32Vdc, Panel | Newark Electronics |
SSR, PNL MT, IP00, 280VAC/50 A, 3-32VDC IN, 0 CROSS | Heilind Electronics |
SSR,50A rms 24-280Vac | RS |
Relay: solid state | Transfer Multisort Elektronik |
Solid State Relay Z-Vers. 280V 50A Hocke | Schukat Electronic |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 280VAC/50A 3-32VDC | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2450?
Additional datasheets, footprints and schematics for D2450 are listed on our Part Details page. You can also find images and similar parts to D2450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2450 fall under?
The D2450 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D2450 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2450 you can contact the distributor directly for product support, shipping queries etc.
Is the D2450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2450 have stock available?
Authorised distributors including Sager, Distrelec, element14, Farnell and Newark Electronics have stock available or on a lead time for D2450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2450 often in real-time on the comparison pages.
What if I can't find stock of D2450?
You can fill out our help required form which you can use to request a quote for D2450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.