Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$99.17
|
12
in stock
|
Buy Now | |
Sager
from US$100.11
|
327
in stock
|
Buy Now | |
RS Americas
from US$126.80
|
255
in stock
|
Buy Now | |
Newark Electronics
from US$136.07
|
65
in stock
|
Buy Now | |
element14
from US$92.31
|
65
in stock
|
Buy Now | |
Farnell
from US$99.17
|
65
in stock
|
Buy Now | |
Heilind Electronics
from US$126.41
|
21
in stock
|
Buy Now | |
Distrelec
from US$58.88
|
19
in stock
|
Buy Now | |
Schukat Electronic
from US$92.30
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$126.41
|
7
in stock
|
Buy Now | |
Carlton-Bates
from US$47.78
|
3
in stock
|
Buy Now | |
TTI Europe
from US$95.82
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Voltage Min | 24VAC |
---|---|
Operating Voltage Max | 280VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 15VDC |
Contact Configuration | DPST-NO |
Load Current | 40A |
Switching Mode | Zero Crossing |
Status: | Unknown |
---|---|
Series: | 1 Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Load Current | 40A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Quick Connect |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 15VDC |
Product Range | 1 Series |
SVHC | No SVHC (12-Jan-2017) |
Blocking voltage | 600V |
Control Voltage DC Max | 15VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 15V DC |
Control Voltage Type | DC |
External Depth | 57.15mm |
External Diameter | 4.5mm |
External Length / Height | 21mm |
External Width | 44.5mm |
Fixing Centres | 47.5mm |
Isolation Voltage | 4kV |
Load Current Min | 0.15A |
Load Current RMS Max | 40A |
Must Release Voltage | 1V |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Operating Voltage Range | 24Vrms to 280Vrms |
Output Type | Thyristor |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 24V |
Rate of Voltage Change dv / dt | 200V/µs |
Resistance | 310ohm |
Single Cycle Surge Current | 500A |
Surge Current | 500A |
Solid State Relays - Industrial Mount 40A 280VAC DUAL | Sager |
Ssr, Dual, 40A, 240Vac | Newark Electronics |
SSR, DUAL, 40A, 240VAC | element14 |
SSR, DUAL, PNL MT, IP00, 280 VAC/40A, 4-15VDC, 0 CROSS | Heilind Electronics |
Sensata Crydom Solid state relay dual phase, SPST, 40A, 280V, Screw Terminal | Distrelec |
2 o/p SSR,40A rms 24-280Vac | RS |
2xSolid State Relay Z-Vers. 280V 40A Hoc | Schukat Electronic |
Relay, Solid State | Carlton-Bates |
SSR DUAL PM IP00 280VAC/40A 4- | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D2440D?
Additional datasheets, footprints and schematics for D2440D are listed on our Part Details page. You can also find images and similar parts to D2440D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2440D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2440D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2440D fall under?
The D2440D is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D2440D when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2440D you can contact the distributor directly for product support, shipping queries etc.
Is the D2440D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2440D have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for D2440D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2440D often in real-time on the comparison pages.
What if I can't find stock of D2440D?
You can fill out our help required form which you can use to request a quote for D2440D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.