Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$52.58
|
No stock
|
Buy Now | |
element14
from US$61.19
|
488
in stock
|
Buy Now | |
Farnell
from US$55.03
|
488
in stock
|
Buy Now | |
Relay Specialties
from US$48.80
|
232
in stock
|
Buy Now | |
Sager
from US$52.03
|
114
in stock
|
Buy Now | |
RS Americas
from US$66.77
|
99
in stock
|
Buy Now | |
Chip One Stop
from US$63.30
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$69.44
|
29
in stock
|
Buy Now | |
Carlton-Bates
from US$65.78
|
13
in stock
|
Buy Now | |
TTI Europe
from US$54.04
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | 1 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 40A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | 1 Series |
SVHC | No SVHC (07-Jul-2017) |
Blocking voltage | 600V |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 22.2mm |
External Diameter | 4.4mm |
External Length / Height | 57.2mm |
External Width | 44.4mm |
Fixing Centres | 47.6mm |
Isolation Voltage | 4kV |
Load Current Min | 40mA |
Load Current RMS Max | 40A |
Must Release Voltage | 1V |
Operating Voltage Range | 24Vrms to 280Vrms |
Output Type | Thyristor |
RMS Load Current Min | 40mA |
RMS Load Voltage Max | 280V |
RMS Load Voltage Min | 48V |
Rate of Voltage Change dv / dt | 500V/µs |
Resistance | 1500ohm |
Single Cycle Surge Current | 625A |
Surge Current | 625A |
SSR, 40A, 240VAC | element14 |
SSR Relay | Relay Specialties |
Solid State Relays - Industrial Mount 40A 240VAC DC | Sager |
Solid State Relay, Spst, 4-32Vdc, Panel | Newark Electronics |
Relay, Solid State | Carlton-Bates |
Relay | RS |
SSR PM IP00 280VAC/40A 3-32VDC | TTI Europe |
Where can I find additional details, specifications and documents for a D2440?
Additional datasheets, footprints and schematics for D2440 are listed on our Part Details page. You can also find images and similar parts to D2440 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2440 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2440 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2440 fall under?
The D2440 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D2440 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2440 you can contact the distributor directly for product support, shipping queries etc.
Is the D2440 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2440 have stock available?
Authorised distributors including element14, Farnell, Relay Specialties, Sager and RS Americas have stock available or on a lead time for D2440.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2440 often in real-time on the comparison pages.
What if I can't find stock of D2440?
You can fill out our help required form which you can use to request a quote for D2440 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.