| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$21.05
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Europe
from US$21.05
|
2,220
in stock
|
Buy Now |
|
Sager
from US$44.04
|
1,065
in stock
|
Buy Now |
|
TTI Americas
from US$47.74
|
317
in stock
|
Buy Now |
|
RS
from US$49.64
|
316
in stock
|
Buy Now |
|
Newark Electronics
from US$61.48
|
306
in stock
|
Buy Now |
|
RS Americas
from US$51.42
|
213
in stock
|
Buy Now |
|
Rapid Electronics
from US$79.34
|
93
in stock
|
Buy Now |
|
Farnell
from US$74.88
|
89
in stock
|
Buy Now |
|
Heilind Electronics Europe
from US$36.42
|
60
in stock
|
Buy Now |
|
Heilind Electronics
from US$48.08
|
44
in stock
|
Buy Now |
|
Schukat Electronic
from US$48.20
|
28
in stock
|
Buy Now |
|
TME
from US$48.55
|
18
in stock
|
Buy Now |
|
Galco
from US$65.26
|
11
in stock
|
Buy Now |
|
Chip One Stop
from US$77.00
|
5
in stock
|
Buy Now |
|
Relay Specialties
-
|
92
in stock
|
Buy Now |
|
E Preston
-
|
40
in stock
|
Buy Now |
|
Offical Electronic
-
|
1
in stock
|
Buy Now |
|
Carlton-Bates
from US$66.82
|
0
in stock
|
Buy Now |
| Buy Now |
| Operating Voltage Min | 24VAC |
|---|---|
| Operating Voltage Max | 280VAC |
| Control Voltage Min | 3VDC |
| Control Voltage Max | 32VDC |
| Contact Configuration | SPST-NO |
| Load Current | 25A |
| Switching Mode | Zero Crossing |
| Status: | Unknown |
|---|---|
| Series: | Series 1 |
| RoHS: | Unknown |
| Contact Configuration | SPST-NO |
|---|---|
| Load Current | 25A |
| Operating Voltage Max | 280VAC |
| Relay Mounting | Panel |
| Relay Terminals | Screw |
| Switching Mode | Zero Crossing |
| Operating Voltage Min | 24VAC |
| Control Voltage Min | 3VDC |
| Control Voltage Max | 32VDC |
| Product Range | Series 1 |
| SVHC | No SVHC (07-Jul-2017) |
| SSR PM IP00 280VAC/25A 3-32VDC | TTI Europe |
| Solid State Relays - Industrial Mount 25A 240VAC DC | Sager |
| SOLID STATE RELAY 24-280 VAC | TTI Americas |
| SSR,25A rms 24-280Vac | RS |
| Solid State Relay, 25A, 4-32Vdc, Panel | Newark Electronics |
| RELAY, 25 A (MAX.), 24 TO 280 V (RMS), TRIAC, SPST NO, 600 V, 10 MA (MAX.), 0.5 | RS Americas |
| Sensata Crydom D2425 SSR Relay Panel Mount IP00 280VAC 25A 3-32VDC | Rapid Electronics |
| SSR, PNL MT, IP00, 280VAC/25 A, 3-32VDC IN, 0 CROSS | Heilind Electronics Europe |
| Solid State Relay Z-Vers. 280V 25A Hock | Schukat Electronic |
| Relay: solid state | TME |
| Solid State Relay, 25A, 240VAC, | Galco |
| SSR Relay | Relay Specialties |
| Relay, Solid State | Carlton-Bates |
Where can I find additional details, specifications and documents for a D2425?
Additional datasheets, footprints and schematics for D2425 are listed on our Part Details page. You can also find images and similar parts to D2425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2425 fall under?
The D2425 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D2425 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2425 you can contact the distributor directly for product support, shipping queries etc.
Is the D2425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2425 have stock available?
Authorised distributors including TTI Europe, Sager, TTI Americas, RS and Newark Electronics have stock available or on a lead time for D2425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2425 often in real-time on the comparison pages.
What if I can't find stock of D2425?
You can fill out our help required form which you can use to request a quote for D2425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.