Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$81.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$81.76
|
14
in stock
|
Buy Now | |
RS Americas
from US$126.97
|
69
in stock
|
Buy Now | |
Sager
from US$106.14
|
20
in stock
|
Buy Now | |
Heilind Electronics
from US$126.58
|
4
in stock
|
Buy Now | |
Relay Specialties
from US$116.80
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$126.58
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$202.11
|
-
|
Buy Now | |
TTI Europe
from US$88.25
|
-
|
Buy Now | |
Farnell
from US$135.66
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 125A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 125A |
Operating Voltage Max | 280VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Solid State Relays - Industrial Mount 125A 240V DC INPUT | Sager |
SSR,125A rms 24-280Vac | RS |
SSR, PNL MT, IP00, 280VAC/12 5A,3-32VDC IN, 0 CROSS | Heilind Electronics |
SSR Relay | Relay Specialties |
Solid State Relay, 125A, 4-32Vdc, Panel | Newark Electronics |
SSR PM IP00 280VAC/125A 3-32VD | TTI Europe |
Where can I find additional details, specifications and documents for a D24125?
Additional datasheets, footprints and schematics for D24125 are listed on our Part Details page. You can also find images and similar parts to D24125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D24125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D24125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D24125 fall under?
The D24125 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D24125 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D24125 you can contact the distributor directly for product support, shipping queries etc.
Is the D24125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D24125 have stock available?
Authorised distributors including RS Americas, Sager, RS, Heilind Electronics and Relay Specialties have stock available or on a lead time for D24125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D24125 often in real-time on the comparison pages.
What if I can't find stock of D24125?
You can fill out our help required form which you can use to request a quote for D24125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.