Status: | Unknown |
---|---|
Series: | Telecom Tools |
RoHS: | Unknown |
Plier Style | Long Nose |
---|---|
Overall Length | 152.4mm |
Product Range | Telecom Tools |
SVHC | No SVHC (15-Jan-2018) |
Telephone Work Plier, Long Nose, 6" | Newark Electronics |
Telephone Work Pliers | RS Americas |
PLIER, LONG NOSE, 152.4MM | Farnell |
Where can I find additional details, specifications and documents for a D2291?
Additional datasheets, footprints and schematics for D2291 are listed on our Part Details page. You can also find images and similar parts to D2291 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2291 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2291 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2291 fall under?
The D2291 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to D2291 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2291 you can contact the distributor directly for product support, shipping queries etc.
Is the D2291 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2291 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for D2291.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2291 often in real-time on the comparison pages.
What if I can't find stock of D2291?
You can fill out our help required form which you can use to request a quote for D2291 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.