Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | DPST |
---|---|
Fuse Size Held | Class H Class K Class R |
No. of Fuses | - |
Contact Current AC Max | 60A |
Contact Voltage AC Max | 240V |
Switch Terminals | Solder |
No. of Poles | 2 Pole |
Fused Switch, Dpst, 60A, 240Vac | Newark Electronics |
FUSED SWITCH, DPST, 60A, 240VAC | element14 |
Where can I find additional details, specifications and documents for a D222NRB?
Additional datasheets, footprints and schematics for D222NRB are listed on our Part Details page. You can also find images and similar parts to D222NRB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D222NRB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D222NRB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D222NRB fall under?
The D222NRB is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to D222NRB when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D222NRB you can contact the distributor directly for product support, shipping queries etc.
Is the D222NRB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D222NRB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for D222NRB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D222NRB often in real-time on the comparison pages.
What if I can't find stock of D222NRB?
You can fill out our help required form which you can use to request a quote for D222NRB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.