Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 40V |
---|---|
Continuous Drain Current Id | 2A |
Power Dissipation Pd | 17.5W |
Operating Frequency Min | 1MHz |
Operating Frequency Max | 2GHz |
RF Transistor Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 200°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Frequency Range | 1MHz to 2GHz |
Power Dissipation Max | 17.5W |
Transistor Type | RF FET |
RF MOSFET N-Channel 40V 2A SOIC8 | RS |
MOSFET,RF,N CH,SE,12V,2.5W,1GHZ,SO8 | Farnell |
Mosfet,rf,n Channel,se,12V,2.5W,1Ghz,so8 | Newark Electronics |
RF POWER TRANSISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a D2219UK?
Additional datasheets, footprints and schematics for D2219UK are listed on our Part Details page. You can also find images and similar parts to D2219UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2219UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2219UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2219UK fall under?
The D2219UK is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to D2219UK when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2219UK you can contact the distributor directly for product support, shipping queries etc.
Is the D2219UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2219UK have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for D2219UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2219UK often in real-time on the comparison pages.
What if I can't find stock of D2219UK?
You can fill out our help required form which you can use to request a quote for D2219UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.