Prices starting from US$0.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Transfer Multisort Elektronik | US$0.24 |
378
|
Buy Now |
Primary Voltages | 0V / 115V 0V / 115V |
---|---|
Secondary Voltages | 2 x 6V |
Current Rating | 500mA |
Power Rating | 9VA |
AC Power | 6VA |
Approval Bodies | CSA / EN / VDE |
External Depth | 22.5mm |
External Length / Height | 53.4mm |
External Width | 44.4mm |
Flammability Rating | UL94V-0 |
Hole Spacing - Length | 35mm |
Isolation Voltage | 5kV |
Length | 22.5mm |
Mounting Type | PCB |
Output 2 Voltage Max | 6V |
Output Voltage | 6V |
Pin Length | 4mm |
Regulation | 24% |
Secondary Current Nom | 500mA |
Secondary Power | 3VA |
Transformer Type | Encapsulated |
Type | 115/230V Primary |
Weight | 180g |
Where can I find additional details, specifications and documents for a D2032?
Additional datasheets, footprints and schematics for D2032 are listed on our Part Details page. You can also find images and similar parts to D2032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D2032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D2032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D2032 fall under?
The D2032 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to D2032 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D2032 you can contact the distributor directly for product support, shipping queries etc.
Is the D2032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D2032 have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for D2032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D2032 often in real-time on the comparison pages.
What if I can't find stock of D2032?
You can fill out our help required form which you can use to request a quote for D2032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.