Status: | Unknown |
---|---|
Series: | Long Nose Pliers |
RoHS: | Unknown |
Plier Style | Long Nose |
---|---|
Overall Length | 168.3mm |
Product Range | Long Nose Pliers |
SVHC | No SVHC (15-Jan-2018) |
Plier, Long Nose, 168.3Mm | Newark Electronics |
PLIER, LONG NOSE, 168.3MM | Farnell |
Pliers | RS Americas |
Where can I find additional details, specifications and documents for a D203-6H2?
Additional datasheets, footprints and schematics for D203-6H2 are listed on our Part Details page. You can also find images and similar parts to D203-6H2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D203-6H2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D203-6H2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D203-6H2 fall under?
The D203-6H2 is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to D203-6H2 when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D203-6H2 you can contact the distributor directly for product support, shipping queries etc.
Is the D203-6H2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D203-6H2 have stock available?
Authorised distributors including Newark Electronics, Farnell and RS Americas have stock available or on a lead time for D203-6H2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D203-6H2 often in real-time on the comparison pages.
What if I can't find stock of D203-6H2?
You can fill out our help required form which you can use to request a quote for D203-6H2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.