Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$64.66
|
47
in stock
|
Buy Now | |
Rapid Electronics
from US$87.14
|
619
in stock
|
Buy Now | |
Chip One Stop
from US$70.30
|
599
in stock
|
Buy Now | |
RS Americas
from US$80.43
|
277
in stock
|
Buy Now | |
Sager
from US$64.61
|
269
in stock
|
Buy Now | |
Newark Electronics
from US$83.65
|
164
in stock
|
Buy Now | |
element14
from US$64.98
|
164
in stock
|
Buy Now | |
Farnell
from US$66.60
|
164
in stock
|
Buy Now | |
Schukat Electronic
from US$63.64
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$77.75
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$80.19
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$80.19
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$69.49
|
-
|
Buy Now | |
Distrelec
from US$64.15
|
-
|
Buy Now | |
TTI Europe
from US$64.59
|
-
|
Buy Now | |
Relay Specialties
from US$66.00
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | 1-DC Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 12A |
Operating Voltage Max | 100VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 0VDC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 32VDC |
Product Range | 1-DC Series |
SVHC | No SVHC (12-Jan-2017) |
Control Current Max | 28mA |
Control Current Typ | 1.6mA |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3.5VDC |
Control Voltage Range | 3.5V DC to 32V DC |
Control Voltage Type | DC |
Isolation Voltage | 2.5kV |
Load Current Min | 20mA |
Load Current RMS Max | 12A |
Load Voltage DC Max | 100V |
On State Resistance Max | 0.13ohm |
Operating Voltage Range | 0V DC to 100V DC |
Output Type | MOSFET |
RMS Load Voltage Max | 100VDC |
Single Cycle Surge Current | 28A |
Surge Current | 28A |
Turn Off Time | 1ms |
Turn On Time | 0.1ms |
SSR Relay Panel Mount IP00 100VDC/12A 3.5-32V | Rapid Electronics |
Solid State Relays - Industrial Mount PM IP00 SSR 100VDC 12A,3.5-32VDC In | Sager |
Ssr, 12A, 100Vdc | Newark Electronics |
SSR, 12A, 100VDC | element14 |
Solid state relay,12A rms 0-100Vdc | RS |
Solid State Relay DC 100V 12A Hockey | Schukat Electronic |
Relay: solid state | Transfer Multisort Elektronik |
SSR, PNL MT, IP00, 100VDC/12 A, 3.5-32VDC IN, FET OUTPUT | Heilind Electronics |
Relay, Solid State | Carlton-Bates |
Sensata Crydom Solid State Relay, 1-DC, 1NO, 12A, 100V, Screw Terminal | Distrelec |
SSR PM IP00 100VDC/12A 3.5-32V | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D1D12?
Additional datasheets, footprints and schematics for D1D12 are listed on our Part Details page. You can also find images and similar parts to D1D12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1D12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1D12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1D12 fall under?
The D1D12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D1D12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1D12 you can contact the distributor directly for product support, shipping queries etc.
Is the D1D12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D1D12 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS Americas, Sager and Newark Electronics have stock available or on a lead time for D1D12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1D12 often in real-time on the comparison pages.
What if I can't find stock of D1D12?
You can fill out our help required form which you can use to request a quote for D1D12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.