Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Turns Ratio | 1 |
---|---|
DC Resistance | - |
Inductance | 20mH |
ET Constant | - |
Primary Current | 24A |
Transformer Mounting | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current sensor, RoHS | Coilcraft Direct |
TRANSFORMER, CURRENT SENSE, 1:100, 24A | element14 |
TRANSFORMER, CURRENT SENSE, 1: 100, 24A | Farnell |
Where can I find additional details, specifications and documents for a D1870L?
Additional datasheets, footprints and schematics for D1870L are listed on our Part Details page. You can also find images and similar parts to D1870L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1870L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1870L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1870L fall under?
The D1870L is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to D1870L when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1870L you can contact the distributor directly for product support, shipping queries etc.
Is the D1870L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D1870L have stock available?
Authorised distributors including Coilcraft Direct, element14 and Farnell have stock available or on a lead time for D1870L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1870L often in real-time on the comparison pages.
What if I can't find stock of D1870L?
You can fill out our help required form which you can use to request a quote for D1870L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.