Turns Ratio | 1 |
---|---|
DC Resistance | - |
Inductance | 5mH |
ET Constant | - |
Primary Current | 10A |
Transformer Mounting | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current sensor, RoHS | Coilcraft Direct |
TRANSFORMER, CURRENT SENSE, 1:50, 10A | element14 |
TRANSFORMER, CURRENT SENSE, 1: 50, 10A | Farnell |
Where can I find additional details, specifications and documents for a D1869L?
Additional datasheets, footprints and schematics for D1869L are listed on our Part Details page. You can also find images and similar parts to D1869L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1869L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1869L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1869L fall under?
The D1869L is listed under Electronic & Electrical Components > Transformers > Current Sensing Transformers.
Can I view similar or alternative parts?
You can view similar parts to D1869L when available in the Current Sensing Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1869L you can contact the distributor directly for product support, shipping queries etc.
Is the D1869L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D1869L have stock available?
Authorised distributors including Coilcraft Direct, element14 and Farnell have stock available or on a lead time for D1869L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1869L often in real-time on the comparison pages.
What if I can't find stock of D1869L?
You can fill out our help required form which you can use to request a quote for D1869L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.