Status: | Unknown |
---|---|
Series: | InfiniiVision 1000 X-Series |
RoHS: | Unknown |
Prices starting from US$422.00
Accessory Type | 70 to 100 MHz Bandwidth Upgrade |
---|---|
For Use With | Keysight InfiniiVision 1000 X-Series DSOX1204A & DSOX1204G Oscilloscopes |
Product Range | InfiniiVision 1000 X-Series |
SVHC | No SVHC (27-Jun-2018) |
70 TO 100 MHZ BANDWIDTH UPGRADE, DSO | element14 |
Bandwidth upgrade, 70 MHz to 100 MHz, fo | RS |
70 To 100 Mhz Bandwidth Upgrade, Dso | Newark Electronics |
Bandwidth upgrade, 70 MHz to 100 MHz, for DSOX120X, fixed perpetual license | Keysight Technologies D1200BW1A | RS Americas |
Keysight Bandwidth Upgrade for 4 Channel Oscilloscopes, 100MHz, DSOX1204A / DSOX1204G | Distrelec |
Where can I find additional details, specifications and documents for a D1200BW1A?
Additional datasheets, footprints and schematics for D1200BW1A are listed on our Part Details page. You can also find images and similar parts to D1200BW1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1200BW1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1200BW1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1200BW1A fall under?
The D1200BW1A is listed under Keysight Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to D1200BW1A when available in the Keysight Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1200BW1A you can contact the distributor directly for product support, shipping queries etc.
Is the D1200BW1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D1200BW1A have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for D1200BW1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1200BW1A often in real-time on the comparison pages.
What if I can't find stock of D1200BW1A?
You can fill out our help required form which you can use to request a quote for D1200BW1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.