Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drain Source Voltage Vds | 70V |
---|---|
Continuous Drain Current Id | 5A |
Power Dissipation Pd | 50W |
Operating Frequency Min | 10MHz |
Operating Frequency Max | 500MHz |
RF Transistor Case | DP |
No. of Pins | 3Pins |
Operating Temperature Max | 200°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Frequency Range | 10MHz to 500MHz |
Power Dissipation Max | 50W |
Transistor Type | RF FET |
RF MOSFET N-Channel 70V 5A Case DP3 | RS |
MOSFET,RF,N CH,SE,28V,20W,500MHZ,DP | Farnell |
RF POWER TRANSISTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a D1013UK?
Additional datasheets, footprints and schematics for D1013UK are listed on our Part Details page. You can also find images and similar parts to D1013UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1013UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1013UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1013UK fall under?
The D1013UK is listed under Semiconductors - Discretes > Transistors > RF FET Transistors.
Can I view similar or alternative parts?
You can view similar parts to D1013UK when available in the RF FET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1013UK you can contact the distributor directly for product support, shipping queries etc.
Is the D1013UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D1013UK have stock available?
Authorised distributors including RS, Farnell and Richardson RFPD have stock available or on a lead time for D1013UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1013UK often in real-time on the comparison pages.
What if I can't find stock of D1013UK?
You can fill out our help required form which you can use to request a quote for D1013UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.