Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$114.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$123.55
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$156.00
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$144.42
|
58
in stock
|
Buy Now | |
RS Americas
from US$152.19
|
26
in stock
|
Buy Now | |
Heilind Electronics
from US$151.73
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$151.73
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$138.86
|
1
in stock
|
Buy Now | |
Distrelec
from US$148.63
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$162.31
|
-
|
Buy Now | |
TTI Europe
from US$114.95
|
-
|
Buy Now | |
Sager
from US$127.22
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 80A |
Operating Voltage Max | 60VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Operating Voltage Min | 1VDC |
RoHS Compliant | Yes |
Solid State Relay, 80A, 3.5V-32V, Panel | Newark Electronics |
Solid state relay,80A rms 0-60Vdc | RS |
SSR, PNL MT, IP00, 60VDC/60A , 3.5-32VDC IN, FET OUTPUT | Heilind Electronics |
Relay: solid state | Transfer Multisort Elektronik |
Sensata Crydom Solid State Relay, D06D, 1NO, 80A, 48V, Screw Terminal | Distrelec |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 60VDC/60A 3.5-32VD | TTI Europe |
Solid State Relays - Industrial Mount .005-80A 3.5-32VDC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D06D80?
Additional datasheets, footprints and schematics for D06D80 are listed on our Part Details page. You can also find images and similar parts to D06D80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D06D80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D06D80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D06D80 fall under?
The D06D80 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D06D80 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D06D80 you can contact the distributor directly for product support, shipping queries etc.
Is the D06D80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D06D80 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, RS Americas, RS and Heilind Electronics have stock available or on a lead time for D06D80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D06D80 often in real-time on the comparison pages.
What if I can't find stock of D06D80?
You can fill out our help required form which you can use to request a quote for D06D80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.