Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$86.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$86.05
|
246
in stock
|
Buy Now | |
element14
from US$113.81
|
181
in stock
|
Buy Now | |
Newark Electronics
from US$138.07
|
150
in stock
|
Buy Now | |
Farnell
from US$88.63
|
150
in stock
|
Buy Now | |
RS Americas
from US$132.55
|
43
in stock
|
Buy Now | |
Sager
from US$107.88
|
30
in stock
|
Buy Now | |
Schukat Electronic
from US$102.29
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$125.56
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$132.14
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$132.14
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$141.36
|
-
|
Buy Now | |
TTI Europe
from US$91.22
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Voltage Min | 0VDC |
---|---|
Operating Voltage Max | 60VDC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 32VDC |
Contact Configuration | SPST-NO |
Load Current | 60A |
Switching Mode | DC Switch |
Relay Terminals | Screw |
Status: | Unknown |
---|---|
Series: | D06D Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 60A |
Operating Voltage Max | 60VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 0VDC |
Control Voltage Min | 3.5VDC |
Control Voltage Max | 32VDC |
Product Range | D06D Series |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3.5VDC |
Control Voltage Range | 3.5V DC to 32V DC |
Control Voltage Type | DC |
Current Rating | 60A |
External Depth | 22.9mm |
External Length / Height | 47.5mm |
External Width | 45.7mm |
Insulation Resistance | 1000Mohm |
Isolation Voltage | 2.5kV |
Leakage Current | 0.1mA |
Load Current Min | 5mA |
Load Current RMS Max | 60A |
Load Voltage DC Max | 32VDC |
Load Voltage DC Min | 3.5VDC |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Operating Voltage Range | 0V DC to 60V DC |
Output Type | MOSFET |
RMS Load Current Min | 5mA |
RMS Load Voltage Max | 60VDC |
Single Cycle Surge Current | 180A |
Surge Current | 180A |
Turn Off Time | 1µs |
Turn On Time | 300µs |
Solid state relay,60A rms 0-60Vdc | RS |
SSR, 60A, 60VDC | element14 |
Ssr, 60A, 60Vdc | Newark Electronics |
Solid State Relays - Industrial Mount .005-60A 3.5-32VDC | Sager |
Solid State Relay DC 60V 60A Hockey-Puck | Schukat Electronic |
Relay: solid state | Transfer Multisort Elektronik |
SSR, PNL MT, IP00, 60VDC/80A , 3.5-32VDC IN, FET OUTPUT | Heilind Electronics |
Relay, Solid State | Carlton-Bates |
SSR PM IP00 60VDC/80A 3.5-32VD | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D06D60?
Additional datasheets, footprints and schematics for D06D60 are listed on our Part Details page. You can also find images and similar parts to D06D60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D06D60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D06D60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D06D60 fall under?
The D06D60 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D06D60 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D06D60 you can contact the distributor directly for product support, shipping queries etc.
Is the D06D60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D06D60 have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for D06D60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D06D60 often in real-time on the comparison pages.
What if I can't find stock of D06D60?
You can fill out our help required form which you can use to request a quote for D06D60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.