Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Gender | Plug |
---|---|
Convert From Positions | - |
In Line Connector B | RJ45 |
Convert To Gender | Plug |
Convert To Positions | - |
Connector Type | Adaptor In-Line |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Gender | Plug |
---|---|
In Line Connector B | RJ45 |
Convert To Gender | Plug |
Connector Type | Adaptor, In-Line |
RoHS Compliant | Yes |
Usb 3.1 Gigabit Ethernet Adapter | Newark Electronics |
Where can I find additional details, specifications and documents for a D06026-00218?
Additional datasheets, footprints and schematics for D06026-00218 are listed on our Part Details page. You can also find images and similar parts to D06026-00218 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D06026-00218 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D06026-00218 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D06026-00218 fall under?
The D06026-00218 is listed under Cable Leads & Connectors > Connectors > Modular Connectors.
Can I view similar or alternative parts?
You can view similar parts to D06026-00218 when available in the Modular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D06026-00218 you can contact the distributor directly for product support, shipping queries etc.
Is the D06026-00218 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D06026-00218 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for D06026-00218.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D06026-00218 often in real-time on the comparison pages.
What if I can't find stock of D06026-00218?
You can fill out our help required form which you can use to request a quote for D06026-00218 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.