D04521-000 Part Information

Details for D04521-000 by TE Connectivity

Power Systems>Insulation & Protection>Surge Arresters

Part Downloads

Part Specifications

Color Black
Weight .2kg
Termination Stud Thread M8
Height 56mm
Residual Voltage (Nominal Current) 1.8kV
Discharge Current (Nominal) 10kA
Continuous Operating Voltage (Uc) .44kV
Free of Lead, Cadmium, Heavy Metals Yes
Application Type LV Verhead Network
Product Availability Worldwide
Minimum Order Quantity 3
Product Family LV
Surge Arrester Class Type II
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: D04521-000, 1202044-6
Product Code: L045
Global Product Line: E77
GPL Description: ENERGY

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D04521-000?

Additional datasheets, footprints and schematics for D04521-000 are listed in our Part Details tab. You can also find the D04521-000 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D04521-000 in the Pricing & Inventory tab next to part details. You can view D04521-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D04521-000 fall under?

The D04521-000 is listed under Power Systems > Insulation & Protection > Surge Arresters.

Can I view similar or alternative parts?

You can view similar parts to D04521-000 when available in the Surge Arresters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D04521-000 you can contact the distributor directly for product support, shipping queries etc.

Is the D04521-000 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for D04521-000 have stock available?

There is no stock from authorised distributors for D04521-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D04521-000 often in real-time on the comparison pages.

What if I can't find stock of D04521-000?

You can fill out our help required form which you can use to request a quote for D04521-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for D04521-000

Loading...
Loading Results for D04521-000
We use cookies to improve your experience. See our privacy policy.
Okay