Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Continuity, Diode, Frequency, Resistance |
---|---|
No. of Digits | 3.5 |
Display Count | 2000 |
Range Selection | Auto |
Voltage Measure DC Max | 600V |
RoHS Compliant | Yes |
DIGITAL MULTIMETER, AUTO, 10A, 600V | element14 |
Where can I find additional details, specifications and documents for a D03124?
Additional datasheets, footprints and schematics for D03124 are listed on our Part Details page. You can also find images and similar parts to D03124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D03124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D03124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D03124 fall under?
The D03124 is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to D03124 when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D03124 you can contact the distributor directly for product support, shipping queries etc.
Is the D03124 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D03124 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for D03124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D03124 often in real-time on the comparison pages.
What if I can't find stock of D03124?
You can fill out our help required form which you can use to request a quote for D03124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.