Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Fabric |
---|---|
External Height | 235mm |
External Width | 320mm |
External Depth | 230mm |
Product Range | - |
Tool Bag, Small | Newark Electronics |
TOOL BAG, SMALL | element14 |
Where can I find additional details, specifications and documents for a D02355?
Additional datasheets, footprints and schematics for D02355 are listed on our Part Details page. You can also find images and similar parts to D02355 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D02355 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D02355 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D02355 fall under?
The D02355 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to D02355 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D02355 you can contact the distributor directly for product support, shipping queries etc.
Is the D02355 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D02355 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for D02355.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D02355 often in real-time on the comparison pages.
What if I can't find stock of D02355?
You can fill out our help required form which you can use to request a quote for D02355 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.