Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | - |
---|---|
Width | - |
Bristle Material | Glass Fibre |
Handle Material | Nylon (Polyamide) Fibreglass Reinforced |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Brush, Pcb Cleaning, Fibre Glass, 4Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a D02266?
Additional datasheets, footprints and schematics for D02266 are listed on our Part Details page. You can also find images and similar parts to D02266 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D02266 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D02266 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D02266 fall under?
The D02266 is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to D02266 when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D02266 you can contact the distributor directly for product support, shipping queries etc.
Is the D02266 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D02266 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for D02266.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D02266 often in real-time on the comparison pages.
What if I can't find stock of D02266?
You can fill out our help required form which you can use to request a quote for D02266 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.