Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Input Power | 130W |
No Load Speed | 20000rpm |
Product Range | - |
Plug Type | UK |
Chuck Type | Keyless |
No Load Speed (RPM) | 8000 - 20000 rpm |
Power Rating | 130W |
Voltage Rating V DC | 230V |
SET, ROTARY TOOL, UK, 217PC | element14 |
Where can I find additional details, specifications and documents for a D02157?
Additional datasheets, footprints and schematics for D02157 are listed on our Part Details page. You can also find images and similar parts to D02157 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D02157 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D02157 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D02157 fall under?
The D02157 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to D02157 when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D02157 you can contact the distributor directly for product support, shipping queries etc.
Is the D02157 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D02157 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for D02157.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D02157 often in real-time on the comparison pages.
What if I can't find stock of D02157?
You can fill out our help required form which you can use to request a quote for D02157 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.