D01968 Power & Machine Tools by Duratool

DRILL SDS 550W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$48.75


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Product Range -
Plug Type UK
Cable Length 2m
Chuck Mount Type SDS
Drilling Capacity Concrete 18mm
Drilling Capacity Steel 13mm
Drilling Capacity Wood 30mm
Impact Rate Max 3900BPM
Input Power 550W
No Load Speed 1500rpm
Supply Voltage V AC 230V

Alternative Descriptions

DRILL, SDS, 550W | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D01968?

Additional datasheets, footprints and schematics for D01968 are listed on our Part Details page. You can also find images and similar parts to D01968 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D01968 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D01968 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D01968 fall under?

The D01968 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.

Can I view similar or alternative parts?

You can view similar parts to D01968 when available in the Drills range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D01968 you can contact the distributor directly for product support, shipping queries etc.

Is the D01968 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D01968 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for D01968.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D01968 often in real-time on the comparison pages.

What if I can't find stock of D01968?

You can fill out our help required form which you can use to request a quote for D01968 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay