Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$62.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$62.04
|
No stock
|
Buy Now |
Battery Voltage | 18V |
---|---|
Chuck Size | 10mm |
Drilling Capacity Steel | 6mm |
Drilling Capacity Wood | 16mm |
Torque Max | 20N-m |
Battery Capacity | 1.3Ah |
Product Range | - |
Plug Type | UK |
Battery Type | Li-Ion |
No Load Speed (RPM) | 0-400 / 001200 rpm |
No. of Batteries | 1 |
No. of Speeds | 2 |
Supply Voltage V AC | 230V |
Torque Settings | 16 |
DRIVER, DRILL, 18V, 1XBATT, UK | Farnell |
Where can I find additional details, specifications and documents for a D01965?
Additional datasheets, footprints and schematics for D01965 are listed on our Part Details page. You can also find images and similar parts to D01965 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D01965 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D01965 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D01965 fall under?
The D01965 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to D01965 when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D01965 you can contact the distributor directly for product support, shipping queries etc.
Is the D01965 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D01965 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for D01965.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D01965 often in real-time on the comparison pages.
What if I can't find stock of D01965?
You can fill out our help required form which you can use to request a quote for D01965 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.