D01840 Soldering Stations & Accessories by Duratool

SOLDERING STATION 10W 230VAC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$14.20


Distributor Starting From Stock
Logo for element14 element14 US$15.55
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage V AC 230V
Heat Temperature Max 450°C
Output Power 10W
Kit Contents Soldering Pen LED Soldering Temp Indicator
Product Range -
Plug Type -
Temperature Max 450°C
Temperature Min 400°C
Weight 220g

Alternative Descriptions

SOLDERING STATION, 10W, 230VAC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D01840?

Additional datasheets, footprints and schematics for D01840 are listed on our Part Details page. You can also find images and similar parts to D01840 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D01840 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D01840 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D01840 fall under?

The D01840 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.

Can I view similar or alternative parts?

You can view similar parts to D01840 when available in the Soldering Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D01840 you can contact the distributor directly for product support, shipping queries etc.

Is the D01840 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D01840 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for D01840.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D01840 often in real-time on the comparison pages.

What if I can't find stock of D01840?

You can fill out our help required form which you can use to request a quote for D01840 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay